Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX36-FPQG208 A42MX36-FPQG208

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 813938-A42MX36-FPQG2 08 Packaging: Tray Mounting Style: SMD Number of I/O: 176 Total RAM Bits: 2560 Number of Gates: 54000 Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 208-BFQFP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 5.25V Part Number Series: A42MX36
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 813938-A42MX36-FPQG2 08 Packaging: Tray Mounting Style: SMD Number of I/O: 176 Total RAM Bits: 2560 Number of Gates: 54000 Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 208-BFQFP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 5.25V Part Number Series: A42MX36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX36-FPQG208 - 813938-A42MX36-FPQG208 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX36-FPQG208
813938-A42MX36-FPQG208
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX36-FPQG208 813938-A42MX36-FPQG208
Manufacturer: Microsemi Corporation Win Source Part Number: 813938-A42MX36-FPQG2 08 Packaging: Tray Mounting Style: SMD Number of I/O: 176 Total RAM Bits: 2560 Number of Gates: 54000 Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 208-BFQFP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 5.25V Part Number Series: A42MX36

Manufacturer: Microsemi Corporation
Win Source Part Number: 813938-A42MX36-FPQG208
Packaging: Tray
Mounting Style: SMD
Number of I/O: 176
Total RAM Bits: 2560
Number of Gates: 54000
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 208-BFQFP
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 5.25V
Part Number Series: A42MX36

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A42MX36-FPQG208
FPGA - Field Programmable Gate Array A42MX36-FPQG208
FPGA - Field Programmable Gate Array A42MX36-FPQG208 LEAD FREE

FPGA - Field Programmable Gate Array A42MX36-FPQG208 LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 813938-A42MX36-FPQG208 A42MX36-FPQG208
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX36-FPQG208 FPGA - Field Programmable Gate Array
System Gates 54000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details