Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-PQG100I A42MX16-PQG100I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 813566-A42MX16-PQG10 0I Packaging: Tray Mounting Style: SMD Number of I/O: 83 Number of Gates: 24000 Supplier Device Package: 100-PQFP (20x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-BQFP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V Part Number Series: A42MX16
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 813566-A42MX16-PQG10 0I Packaging: Tray Mounting Style: SMD Number of I/O: 83 Number of Gates: 24000 Supplier Device Package: 100-PQFP (20x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-BQFP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V Part Number Series: A42MX16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-PQG100I - 813566-A42MX16-PQG100I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-PQG100I
813566-A42MX16-PQG100I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-PQG100I 813566-A42MX16-PQG100I
Manufacturer: Microsemi Corporation Win Source Part Number: 813566-A42MX16-PQG10 0I Packaging: Tray Mounting Style: SMD Number of I/O: 83 Number of Gates: 24000 Supplier Device Package: 100-PQFP (20x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-BQFP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V Part Number Series: A42MX16

Manufacturer: Microsemi Corporation
Win Source Part Number: 813566-A42MX16-PQG100I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 83
Number of Gates: 24000
Supplier Device Package: 100-PQFP (20x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-BQFP
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V
Part Number Series: A42MX16

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A42MX16-PQG100I
FPGA - Field Programmable Gate Array A42MX16-PQG100I
FPGA - Field Programmable Gate Array A42MX16-PQG100I LEAD FREE

FPGA - Field Programmable Gate Array A42MX16-PQG100I LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 813566-A42MX16-PQG100I A42MX16-PQG100I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-PQG100I FPGA - Field Programmable Gate Array
System Gates 24000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10AFC256-3 - 870593-EPF10K10AFC256-3 - Win Source Electronics
Specs
Package Type Other; 256-FBGA (17x17)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details