Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-PQ100 A40MX04-PQ100

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 123011-A40MX04-PQ100 Mounting: SMD (SMT) Number of I/O: 69 Number of Gates: 6000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-PQFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 123011-A40MX04-PQ100 Mounting: SMD (SMT) Number of I/O: 69 Number of Gates: 6000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-PQFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-PQ100 - 123011-A40MX04-PQ100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-PQ100
123011-A40MX04-PQ100
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-PQ100 123011-A40MX04-PQ100
Manufacturer: Microsemi Corporation Win Source Part Number: 123011-A40MX04-PQ100 Mounting: SMD (SMT) Number of I/O: 69 Number of Gates: 6000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-PQFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 123011-A40MX04-PQ100
Mounting: SMD (SMT)
Number of I/O: 69
Number of Gates: 6000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-PQFP (14x20)
Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A40MX04-PQ100
FPGA - Field Programmable Gate Array A40MX04-PQ100
FPGA - Field Programmable Gate Array A40MX04-PQ100

FPGA - Field Programmable Gate Array A40MX04-PQ100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 123011-A40MX04-PQ100 A40MX04-PQ100
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-PQ100 FPGA - Field Programmable Gate Array
System Gates 6000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C3N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 758 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details