Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-PLG44 A40MX04-PLG44

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134667-A40MX04-PLG4 4 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 34 Number of Gates: 6000 Family Name: A40MX04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): TPC1020AFN-044C; TPC1010BFN-044C1; TPC1020AFN-044I1; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134667-A40MX04-PLG4 4 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 34 Number of Gates: 6000 Family Name: A40MX04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): TPC1020AFN-044C; TPC1010BFN-044C1; TPC1020AFN-044I1; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-PLG44 - 1134667-A40MX04-PLG44 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-PLG44
1134667-A40MX04-PLG44
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-PLG44 1134667-A40MX04-PLG44
Manufacturer: Microsemi Corporation Win Source Part Number: 1134667-A40MX04-PLG4 4 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 34 Number of Gates: 6000 Family Name: A40MX04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): TPC1020AFN-044C; TPC1010BFN-044C1; TPC1020AFN-044I1; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134667-A40MX04-PLG44
Series: MX
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V
Number of I/O: 34
Number of Gates: 6000
Family Name: A40MX04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): TPC1020AFN-044C; TPC1010BFN-044C1; TPC1020AFN-044I1;
Introduction Date: August 27, 1997
ECCN: 3A991.d.2
Country of Origin: Hong Kong, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A40MX04-PLG44
FPGA - Field Programmable Gate Array A40MX04-PLG44
FPGA - Field Programmable Gate Array A40MX04-PLG44 LEAD FREE

FPGA - Field Programmable Gate Array A40MX04-PLG44 LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1134667-A40MX04-PLG44 A40MX04-PLG44
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A40MX04-PLG44 FPGA - Field Programmable Gate Array
System Gates 6000
Unlock Full Specs
to access all available technical data

Similar Products

Fpga - 696-EP20K200RC208-1X - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Type Other; 208-BFQFP Exposed Pad
User I/Os 144 pins
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details