Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-FGG324 A3PE3000-FGG324

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134658-A3PE3000-FGG 324 Mounting Style: SMD Total RAM Bits: 516096 Number of Gates: 3000000 Categories: Integrated Circuits Supplier Device Package: 324-FBGA (19x19) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 324-BGA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: A3PE3000 Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) The number of I/O: 221 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134658-A3PE3000-FGG 324 Mounting Style: SMD Total RAM Bits: 516096 Number of Gates: 3000000 Categories: Integrated Circuits Supplier Device Package: 324-FBGA (19x19) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 324-BGA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: A3PE3000 Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) The number of I/O: 221 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-FGG324 - 1134658-A3PE3000-FGG324 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-FGG324
1134658-A3PE3000-FGG324
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-FGG324 1134658-A3PE3000-FGG324
Manufacturer: Microsemi Corporation Win Source Part Number: 1134658-A3PE3000-FGG 324 Mounting Style: SMD Total RAM Bits: 516096 Number of Gates: 3000000 Categories: Integrated Circuits Supplier Device Package: 324-FBGA (19x19) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 324-BGA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: A3PE3000 Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) The number of I/O: 221 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134658-A3PE3000-FGG324
Mounting Style: SMD
Total RAM Bits: 516096
Number of Gates: 3000000
Categories: Integrated Circuits
Supplier Device Package: 324-FBGA (19x19)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 324-BGA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: A3PE3000
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
The number of I/O: 221
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A3PE3000-FGG324
FPGA - Field Programmable Gate Array A3PE3000-FGG324
FPGA - Field Programmable Gate Array A3PE3000-FGG324

FPGA - Field Programmable Gate Array A3PE3000-FGG324

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1134658-A3PE3000-FGG324 A3PE3000-FGG324
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE3000-FGG324 FPGA - Field Programmable Gate Array
System Gates 3.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10FC256-2N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 136 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details