Microsemi Corp. Hard To Find - A3P400-FG144I A3P400-FG144I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134650-A3P400-FG144 I Mounting Style: SMD Total RAM Bits: 55296 Number of Gates: 400000 Categories: Integrated Circuits Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.actel.com Manufacturer Package: 144-LBGA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: A3P400 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) The number of I/O: 97 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134650-A3P400-FG144 I Mounting Style: SMD Total RAM Bits: 55296 Number of Gates: 400000 Categories: Integrated Circuits Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.actel.com Manufacturer Package: 144-LBGA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: A3P400 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) The number of I/O: 97 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - A3P400-FG144I - 1134650-A3P400-FG144I - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - A3P400-FG144I
1134650-A3P400-FG144I
Hard To Find - A3P400-FG144I 1134650-A3P400-FG144I
Manufacturer: Microsemi Corporation Win Source Part Number: 1134650-A3P400-FG144 I Mounting Style: SMD Total RAM Bits: 55296 Number of Gates: 400000 Categories: Integrated Circuits Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.actel.com Manufacturer Package: 144-LBGA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: A3P400 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) The number of I/O: 97 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134650-A3P400-FG144I
Mounting Style: SMD
Total RAM Bits: 55296
Number of Gates: 400000
Categories: Integrated Circuits
Supplier Device Package: 144-FPBGA (13x13)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.actel.com
Manufacturer Package: 144-LBGA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: A3P400
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
The number of I/O: 97
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1134650-A3P400-FG144I
Product Name Hard To Find - A3P400-FG144I
Supply Voltage Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672C4 - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 500 pins
View Details
DS90UB901Q-Q1 10 - 43MHz 14 Bit Color FPD-Link III Serializer with Bidirectional Control Channel - DS90UB901QSQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 43 MHz
View Details
2 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details