Microsemi Corp. Hard To Find - A3P250-VQG100I A3P250-VQG100I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134649-A3P250-VQG10 0I Mounting Style: SMD Total RAM Bits: 36864 Number of Gates: 250000 Categories: Integrated Circuits Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 100-TQFP Alternative Parts (Cross-Reference): QL8150-7PVN100M; QL8150-8PVN100C; QL8150-8PVN100I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: A3P250 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 68 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134649-A3P250-VQG10 0I Mounting Style: SMD Total RAM Bits: 36864 Number of Gates: 250000 Categories: Integrated Circuits Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 100-TQFP Alternative Parts (Cross-Reference): QL8150-7PVN100M; QL8150-8PVN100C; QL8150-8PVN100I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: A3P250 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 68 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - A3P250-VQG100I - 1134649-A3P250-VQG100I - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - A3P250-VQG100I
1134649-A3P250-VQG100I
Hard To Find - A3P250-VQG100I 1134649-A3P250-VQG100I
Manufacturer: Microsemi Corporation Win Source Part Number: 1134649-A3P250-VQG10 0I Mounting Style: SMD Total RAM Bits: 36864 Number of Gates: 250000 Categories: Integrated Circuits Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 100-TQFP Alternative Parts (Cross-Reference): QL8150-7PVN100M; QL8150-8PVN100C; QL8150-8PVN100I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: A3P250 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 68 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134649-A3P250-VQG100I
Mounting Style: SMD
Total RAM Bits: 36864
Number of Gates: 250000
Categories: Integrated Circuits
Supplier Device Package: 100-VQFP (14x14)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 100-TQFP
Alternative Parts (Cross-Reference): QL8150-7PVN100M; QL8150-8PVN100C; QL8150-8PVN100I;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: A3P250
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 68
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A3P250-VQG100I
FPGA - Field Programmable Gate Array A3P250-VQG100I
FPGA - Field Programmable Gate Array A3P250-VQG100I LEAD FREE

FPGA - Field Programmable Gate Array A3P250-VQG100I LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA)
Product Number 1134649-A3P250-VQG100I A3P250-VQG100I
Product Name Hard To Find - A3P250-VQG100I FPGA - Field Programmable Gate Array
Supply Voltage Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data