Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-VQ100M A3P250-VQ100M

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 812771-A3P250-VQ100M Packaging: Tray Mounting Style: SMD Number of I/O: 68 Total RAM Bits: 36864 Number of Gates: 250000 Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 100-TQFP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3P250
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 812771-A3P250-VQ100M Packaging: Tray Mounting Style: SMD Number of I/O: 68 Total RAM Bits: 36864 Number of Gates: 250000 Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 100-TQFP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3P250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-VQ100M - 812771-A3P250-VQ100M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-VQ100M
812771-A3P250-VQ100M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-VQ100M 812771-A3P250-VQ100M
Manufacturer: Microsemi Corporation Win Source Part Number: 812771-A3P250-VQ100M Packaging: Tray Mounting Style: SMD Number of I/O: 68 Total RAM Bits: 36864 Number of Gates: 250000 Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 100-TQFP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3P250

Manufacturer: Microsemi Corporation
Win Source Part Number: 812771-A3P250-VQ100M
Packaging: Tray
Mounting Style: SMD
Number of I/O: 68
Total RAM Bits: 36864
Number of Gates: 250000
Supplier Device Package: 100-VQFP (14x14)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 100-TQFP
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: A3P250

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A3P250-VQ100M
FPGA - Field Programmable Gate Array A3P250-VQ100M
FPGA - Field Programmable Gate Array ProASIC3

FPGA - Field Programmable Gate Array ProASIC3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 812771-A3P250-VQ100M A3P250-VQ100M
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-VQ100M FPGA - Field Programmable Gate Array
System Gates 250000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 607 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details