Microsemi Corp. Hard To Find - A3P250-VQ100ES A3P250-VQ100ES

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134647-A3P250-VQ100 ES Manufacturer Homepage: www.microsemi.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134647-A3P250-VQ100 ES Manufacturer Homepage: www.microsemi.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - A3P250-VQ100ES - 1134647-A3P250-VQ100ES - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - A3P250-VQ100ES
1134647-A3P250-VQ100ES
Hard To Find - A3P250-VQ100ES 1134647-A3P250-VQ100ES
Manufacturer: Microsemi Corporation Win Source Part Number: 1134647-A3P250-VQ100 ES Manufacturer Homepage: www.microsemi.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134647-A3P250-VQ100ES
Manufacturer Homepage: www.microsemi.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1134647-A3P250-VQ100ES
Product Name Hard To Find - A3P250-VQ100ES
Unlock Full Specs
to access all available technical data

Similar Products

SCAN921025H High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access - SCAN921025HSMX/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Operating Current 105 milliamps
View Details
2 suppliers
Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC208-2 - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 263000
Logic Cells / Logic Blocks 4160
View Details
Embedded - FPGAs (Field Programmable Gate Array) - A1020B-1PLG84I - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 2000
User I/Os 69 pins
View Details