Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-PQG208I A3P250-PQG208I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766715-A3P250-PQG208 I Series: ProASIC3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 151 Total RAM Bits: 36864 Number of Gates: 250000 Family Name: A3P250 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): XC2S200E-6PQ208C; XC2S300E-6PQ208I; XC2S300E-6PQG208I; Introduction Date: January 22, 2005 ECCN: 3A001.a.7.b Country of Origin: Hong Kong, Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766715-A3P250-PQG208 I Series: ProASIC3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 151 Total RAM Bits: 36864 Number of Gates: 250000 Family Name: A3P250 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): XC2S200E-6PQ208C; XC2S300E-6PQ208I; XC2S300E-6PQG208I; Introduction Date: January 22, 2005 ECCN: 3A001.a.7.b Country of Origin: Hong Kong, Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-PQG208I - 766715-A3P250-PQG208I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-PQG208I
766715-A3P250-PQG208I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-PQG208I 766715-A3P250-PQG208I
Manufacturer: Microsemi Corporation Win Source Part Number: 766715-A3P250-PQG208 I Series: ProASIC3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 151 Total RAM Bits: 36864 Number of Gates: 250000 Family Name: A3P250 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): XC2S200E-6PQ208C; XC2S300E-6PQ208I; XC2S300E-6PQG208I; Introduction Date: January 22, 2005 ECCN: 3A001.a.7.b Country of Origin: Hong Kong, Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 766715-A3P250-PQG208I
Series: ProASIC3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 151
Total RAM Bits: 36864
Number of Gates: 250000
Family Name: A3P250
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): XC2S200E-6PQ208C; XC2S300E-6PQ208I; XC2S300E-6PQG208I;
Introduction Date: January 22, 2005
ECCN: 3A001.a.7.b
Country of Origin: Hong Kong, Philippines
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A3P250-PQG208I
FPGA - Field Programmable Gate Array A3P250-PQG208I
FPGA - Field Programmable Gate Array A3P250-PQG208I LEAD FREE

FPGA - Field Programmable Gate Array A3P250-PQG208I LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 766715-A3P250-PQG208I A3P250-PQG208I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-PQG208I FPGA - Field Programmable Gate Array
System Gates 250000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-2N - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details