Microsemi Corp. Integrated Circuits(ICs) A3P250-PQG100

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 168573-A3P250-PQG100 Category: Integrated Circuits(ICs) Family: Embedded - FPGAs(Field Programmable GateArray) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 168573-A3P250-PQG100 Category: Integrated Circuits(ICs) Family: Embedded - FPGAs(Field Programmable GateArray) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 168573-A3P250-PQG100 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
168573-A3P250-PQG100
Integrated Circuits(ICs) 168573-A3P250-PQG100
Manufacturer: Microsemi Corporation Win Source Part Number: 168573-A3P250-PQG100 Category: Integrated Circuits(ICs) Family: Embedded - FPGAs(Field Programmable GateArray) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 168573-A3P250-PQG100
Category: Integrated Circuits(ICs)
Family: Embedded - FPGAs(Field Programmable GateArray)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 168573-A3P250-PQG100
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

DS90UR905Q-Q1 5-65MHz 24-bit Color FPD-Link II Serializer - DS90UR905QSQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 1.8V
Package Type Other; WQFN
View Details
2 suppliers
FPGAs - 1271089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type FPGA
View Details
Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4N - Lingto Electronic Limited
Specs
Device Type FPGA
Logic Cells / Logic Blocks 33880
User I/Os 500 pins
View Details
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Device Type SERDES
Power Dissipation 525 milliwatts
Package Type Other (optional feature)
View Details