Microsemi Corp. FPGA Programmable Logic Device A3P125-1QNG132I

Description
IC FPGA 84 I/O 132QFN Product overview: A3P125-1QNG132I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P125-1QNG132I can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 84 I/O 132QFN Product overview: A3P125-1QNG132I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P125-1QNG132I can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A3P125-1QNG132I is a member of the ProASIC3 Flash Family of FPGAs from Quarktwin Technology Ltd. It features a capacity of 125,000 system gates and supports up to 300 user I/Os. The device utilizes a 130-nm flash-based CMOS process, allowing for instant-on operation and retention of programmed designs when powered off. It offers high performance with a system clock speed of up to 350 MHz and supports 3.3 V, 66 MHz 64-bit PCI. The A3P125-1QNG132I includes in-system programming capabilities with advanced security features, such as 128-bit AES decryption via JTAG. It is designed for low power consumption, supporting core voltages down to 1.5 V. The FPGA also features a high-performance routing hierarchy and advanced I/O capabilities, including support for various voltage levels and differential I/O standards. This FPGA is suitable for applications requiring reprogrammable logic with a focus on performance and low power, making it a viable option for engineers looking to implement flexible hardware solutions.

Datasheet Summary
Powered by GS/AI

The A3P125-1QNG132I is a member of the ProASIC3 Flash Family of FPGAs from Quarktwin Technology Ltd. It features a capacity of 125,000 system gates and supports up to 300 user I/Os. The device utilizes a 130-nm flash-based CMOS process, allowing for instant-on operation and retention of programmed designs when powered off. It offers high performance with a system clock speed of up to 350 MHz and supports 3.3 V, 66 MHz 64-bit PCI. The A3P125-1QNG132I includes in-system programming capabilities with advanced security features, such as 128-bit AES decryption via JTAG. It is designed for low power consumption, supporting core voltages down to 1.5 V. The FPGA also features a high-performance routing hierarchy and advanced I/O capabilities, including support for various voltage levels and differential I/O standards. This FPGA is suitable for applications requiring reprogrammable logic with a focus on performance and low power, making it a viable option for engineers looking to implement flexible hardware solutions.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A3P125-1QNG132I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3P125-1QNG132I
FPGA Programmable Logic Device 696-A3P125-1QNG132I
IC FPGA 84 I/O 132QFN Product overview: A3P125-1QNG132I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P125-1QNG132I can be used for catalog matching and distributor lookup.

IC FPGA 84 I/O 132QFN Product overview: A3P125-1QNG132I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P125-1QNG132I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A3P125-1QNG132I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3P125-1QNG132I
FPGAs (Field Programmable Gate Array) A3P125-1QNG132I
ProASIC3 Field Programmable Gate Array (FPGA) IC 84 36864 132-WFQFN

ProASIC3 Field Programmable Gate Array (FPGA) IC 84 36864 132-WFQFN

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3P125-1QNG132I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P125-1QNG132I
IC FPGA 84 I/O 132QFN

IC FPGA 84 I/O 132QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A3P125-1QNG132I A3P125-1QNG132I A3P125-1QNG132I
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 125000 125000
Package Type Other; WFQFN Other; 132-WFQFN
User I/Os 84 pins 84 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C7 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details