Field Programmable Gate Array, 24576 CLBs, 1000000 Gates, 350MHz, 24576-Cell, CMOS, PQFP208, 28 X 28 MM, 3.40 MM HEIGHT, 0.50 MM PITCH, PLASTIC, QFP-208 Product overview: A3P1000L-PQ208I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 350MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P1000L-PQ208I can be used for catalog matching and distributor lookup.
ProASIC3L Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP
IC FPGA 154 I/O 208QFP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A3P1000L-PQ208I | A3P1000L-PQ208I | A3P1000L-PQ208I |
| Product Name | 350MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 1.00E6 | 1.00E6 | |
| Registers | 24576 | ||
| Package Type | Other; PQFP | QFP; Other; 208-BFQFP | QFP |
| Internal Frequency | 781 MHz |