Win Source Part Number: 1020438-A3P1000L-FGG
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ProASIC3L
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Number of I/O: 300
Total RAM Bits: 147456
Number of Gates: 1000000
Voltage - Supply: 1.14V ~ 1.575V
Package / Case: 484-BGA
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: 150-A3P1000L-FGG484I
Base Product Number: A3P1000L
Product Status: Obsolete
IC FPGA 300 I/O 484FBGA Product overview: A3P1000L-FGG484I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P1000L-FGG484I
IC FPGA 300 I/O 484FBGA
IC FPGA 300 I/O 484FBGA
ProASIC3L Field Programmable Gate Array (FPGA) IC 300 147456 484-BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1020438-A3P1000L-FGG484I | 696-A3P1000L-FGG484I | A3P1000L-FGG484I | A3P1000L-FGG484I | A3P1000L-FGG484I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 1.00E6 | 1.00E6 | 1.00E6 | 1.00E6 | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Supply Voltage | Other; 1.14V ~ 1.575V | Other; 1.2V | Other | Other; 1.14V ~ 1.575V | Other; 1.14V ~ 1.575V |
| Registers | 24576 |