Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-2FGG484 A3P1000-2FGG484

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 813975-A3P1000-2FGG4 84 Packaging: Tray Mounting Style: SMD Number of I/O: 300 Total RAM Bits: 147456 Number of Gates: 1000000 Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 484-BGA Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3P1000
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 813975-A3P1000-2FGG4 84 Packaging: Tray Mounting Style: SMD Number of I/O: 300 Total RAM Bits: 147456 Number of Gates: 1000000 Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 484-BGA Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3P1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-2FGG484 - 813975-A3P1000-2FGG484 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-2FGG484
813975-A3P1000-2FGG484
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-2FGG484 813975-A3P1000-2FGG484
Manufacturer: Microsemi Corporation Win Source Part Number: 813975-A3P1000-2FGG4 84 Packaging: Tray Mounting Style: SMD Number of I/O: 300 Total RAM Bits: 147456 Number of Gates: 1000000 Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 484-BGA Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: A3P1000

Manufacturer: Microsemi Corporation
Win Source Part Number: 813975-A3P1000-2FGG484
Packaging: Tray
Mounting Style: SMD
Number of I/O: 300
Total RAM Bits: 147456
Number of Gates: 1000000
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 484-BGA
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: A3P1000

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A3P1000-2FGG484
FPGA - Field Programmable Gate Array A3P1000-2FGG484
FPGA - Field Programmable Gate Array A3P1000-2FGG484 LEAD FREE

FPGA - Field Programmable Gate Array A3P1000-2FGG484 LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 813975-A3P1000-2FGG484 A3P1000-2FGG484
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-2FGG484 FPGA - Field Programmable Gate Array
System Gates 1.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-1X - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 588 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details