Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P060-CSG121 A3P060-CSG121

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 115383-A3P060-CSG121 Mounting: SMD (SMT) Number of I/O: 96 Total RAM Bits: 18432 Number of Gates: 60000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 121-CSP (6x6) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 115383-A3P060-CSG121 Mounting: SMD (SMT) Number of I/O: 96 Total RAM Bits: 18432 Number of Gates: 60000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 121-CSP (6x6) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P060-CSG121 - 115383-A3P060-CSG121 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P060-CSG121
115383-A3P060-CSG121
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P060-CSG121 115383-A3P060-CSG121
Manufacturer: Microsemi Corporation Win Source Part Number: 115383-A3P060-CSG121 Mounting: SMD (SMT) Number of I/O: 96 Total RAM Bits: 18432 Number of Gates: 60000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 121-CSP (6x6) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 115383-A3P060-CSG121
Mounting: SMD (SMT)
Number of I/O: 96
Total RAM Bits: 18432
Number of Gates: 60000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 121-CSP (6x6)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A3P060-CSG121 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3P060-CSG121
FPGA Programmable Logic Device 696-A3P060-CSG121
IC FPGA 96 I/O 121CSP Product overview: A3P060-CSG121 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P060-CSG121 can be used for catalog matching and distributor lookup.

IC FPGA 96 I/O 121CSP Product overview: A3P060-CSG121 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P060-CSG121 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A3P060-CSG121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3P060-CSG121
FPGAs (Field Programmable Gate Array) A3P060-CSG121
ProASIC3 Field Programmable Gate Array (FPGA) IC 96 18432 121-VFBGA, CSBGA

ProASIC3 Field Programmable Gate Array (FPGA) IC 96 18432 121-VFBGA, CSBGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3P060-CSG121
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P060-CSG121
IC FPGA 96 I/O 121CSP

IC FPGA 96 I/O 121CSP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 115383-A3P060-CSG121 696-A3P060-CSG121 A3P060-CSG121 A3P060-CSG121
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P060-CSG121 FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 60000 60000 60000
Package Type Other; 121-CSP (6x6) Other; 121-VFBGA, CSBGA SBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C7 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details