IC SOC CORTEX-M3 100MHZ 288CSP
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 60K Gates, 1536D-Flip-Flops 100MHz 288-CSP (11x11)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | A2F060M3E-1CSG288I | A2F060M3E-1CSG288I |
| Product Name | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | System On Chip (SoC) |
| Processor Core | ARM | ARM; ARM® Cortex®-M3 |
| Clock Frequency | 100 MHz | 100 MHz |
| RAM Size | 0.0160 MB | 0.0160 MB |