FPGA ACT 3 Family 6K Gates 848 Cells 75MHz 0.8um Technology 3.3V 160-Pin PQFP Product overview: A14V60A-PQG160C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 75MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A14V60A-PQG160C can be used for catalog matching and distributor lookup.
IC FPGA 131 I/O 160QFP
ACT™ 3 Field Programmable Gate Array (FPGA) IC 131 160-BQFP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A14V60A-PQG160C | A14V60A-PQG160C | A14V60A-PQG160C |
| Product Name | 75MHz 3.3V FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 6000 | 6000 | |
| Logic Cells / Logic Blocks | 848 | ||
| Registers | 768 | ||
| Package Type | Other; PQFP | QFP | QFP; Other; 160-BQFP |
| Internal Frequency | 75 MHz |