Microsemi Corp. 100MHz 5V FPGA Programmable Logic Device A1460A-PQ208C

Description
FPGA ACT 3 Family 6K Gates 848 Cells 100MHz 0.8um Technology 5V 208-Pin PQFP Product overview: A1460A-PQ208C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1460A-PQ208C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA ACT 3 Family 6K Gates 848 Cells 100MHz 0.8um Technology 5V 208-Pin PQFP Product overview: A1460A-PQ208C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1460A-PQ208C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100MHz 5V FPGA Programmable Logic Device - 696-A1460A-PQ208C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHz 5V FPGA Programmable Logic Device
696-A1460A-PQ208C
100MHz 5V FPGA Programmable Logic Device 696-A1460A-PQ208C
FPGA ACT 3 Family 6K Gates 848 Cells 100MHz 0.8um Technology 5V 208-Pin PQFP Product overview: A1460A-PQ208C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1460A-PQ208C can be used for catalog matching and distributor lookup.

FPGA ACT 3 Family 6K Gates 848 Cells 100MHz 0.8um Technology 5V 208-Pin PQFP Product overview: A1460A-PQ208C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1460A-PQ208C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1460A-PQ208C - 076669-A1460A-PQ208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1460A-PQ208C
076669-A1460A-PQ208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1460A-PQ208C 076669-A1460A-PQ208C
Manufacturer: Microsemi Corporation Win Source Part Number: 076669-A1460A-PQ208C Mounting: SMD (SMT) Number of I/O: 167 Number of LABs/CLBs: 848 Number of Gates: 6000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 076669-A1460A-PQ208C
Mounting: SMD (SMT)
Number of I/O: 167
Number of LABs/CLBs: 848
Number of Gates: 6000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A1460A-PQ208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1460A-PQ208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1460A-PQ208C
IC FPGA 167 I/O 208QFP

IC FPGA 167 I/O 208QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - A1460A-PQ208C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1460A-PQ208C
FPGAs (Field Programmable Gate Array) A1460A-PQ208C
ACT™ 3 Field Programmable Gate Array (FPGA) IC 167 208-BFQFP

ACT™ 3 Field Programmable Gate Array (FPGA) IC 167 208-BFQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A1460A-PQ208C 076669-A1460A-PQ208C A1460A-PQ208C A1460A-PQ208C
Product Name 100MHz 5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1460A-PQ208C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 6000 6000 6000
Logic Cells / Logic Blocks 848
Registers 768
Package Type Other; PQFP QFP; Other; 208-PQFP (28x28) QFP QFP; Other; 208-BFQFP
Internal Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10FC256-2N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details