Microsemi Corp. 125MHz FPGA Programmable Logic Device A1440A-PQ160C

Description
Field Programmable Gate Array, 564 CLBs, 4000 Gates, 125MHz, 564-Cell, CMOS, PQFP160, PLASTIC, QFP-160 Product overview: A1440A-PQ160C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1440A-PQ160C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 564 CLBs, 4000 Gates, 125MHz, 564-Cell, CMOS, PQFP160, PLASTIC, QFP-160 Product overview: A1440A-PQ160C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1440A-PQ160C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125MHz FPGA Programmable Logic Device - 696-A1440A-PQ160C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125MHz FPGA Programmable Logic Device
696-A1440A-PQ160C
125MHz FPGA Programmable Logic Device 696-A1440A-PQ160C
Field Programmable Gate Array, 564 CLBs, 4000 Gates, 125MHz, 564-Cell, CMOS, PQFP160, PLASTIC, QFP-160 Product overview: A1440A-PQ160C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1440A-PQ160C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 564 CLBs, 4000 Gates, 125MHz, 564-Cell, CMOS, PQFP160, PLASTIC, QFP-160 Product overview: A1440A-PQ160C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1440A-PQ160C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1440A-PQ160C - 076668-A1440A-PQ160C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1440A-PQ160C
076668-A1440A-PQ160C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1440A-PQ160C 076668-A1440A-PQ160C
Manufacturer: Microsemi Corporation Win Source Part Number: 076668-A1440A-PQ160C Mounting: SMD (SMT) Number of I/O: 131 Number of LABs/CLBs: 564 Number of Gates: 4000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 160-PQFP (28x28) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 076668-A1440A-PQ160C
Mounting: SMD (SMT)
Number of I/O: 131
Number of LABs/CLBs: 564
Number of Gates: 4000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 160-PQFP (28x28)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A1440A-PQ160C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1440A-PQ160C
FPGAs (Field Programmable Gate Array) A1440A-PQ160C
ACT™ 3 Field Programmable Gate Array (FPGA) IC 131 160-BQFP

ACT™ 3 Field Programmable Gate Array (FPGA) IC 131 160-BQFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1440A-PQ160C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1440A-PQ160C
IC FPGA 131 I/O 160QFP

IC FPGA 131 I/O 160QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A1440A-PQ160C 076668-A1440A-PQ160C A1440A-PQ160C A1440A-PQ160C
Product Name 125MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1440A-PQ160C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Internal Frequency 125 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 5 Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-2 - Lingto Electronic Limited
Specs
System Gates 728000
Logic Cells / Logic Blocks 11520
User I/Os 408 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details