Manufacturer: Microsemi Corporation
Win Source Part Number: 198401-A1240A-PQ144C
Mounting: SMD (SMT)
Number of I/O: 104
Number of LABs/CLBs: 684
Number of Gates: 4000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-PQFP (28x28)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC FPGA 104 I/O 144QFP Product overview: A1240A-PQ144C from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1240A-PQ144C can be used for catalog matching and distributor lookup.
IC FPGA 104 I/O 144QFP
ACT™ 2 Field Programmable Gate Array (FPGA) IC 104 144-BQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 198401-A1240A-PQ144C | 696-A1240A-PQ144C | A1240A-PQ144C | A1240A-PQ144C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1240A-PQ144C | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 4000 | 4000 | 4000 |