Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1225A-PL84I A1225A-PL84I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766619-A1225A-PL84I Series: ACT 2 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 84-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 72 Number of LABs/CLBs: 451 Number of Gates: 2500 Part Status: Obsolete(EOL) Family Name: A1225A Categories: Integrated Circuits (ICs) Manufacturer Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): TPC1020BFN-084C; TPC1010BFN-084I; TPC1010AFN-084I; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766619-A1225A-PL84I Series: ACT 2 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 84-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 72 Number of LABs/CLBs: 451 Number of Gates: 2500 Part Status: Obsolete(EOL) Family Name: A1225A Categories: Integrated Circuits (ICs) Manufacturer Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): TPC1020BFN-084C; TPC1010BFN-084I; TPC1010AFN-084I; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1225A-PL84I - 766619-A1225A-PL84I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1225A-PL84I
766619-A1225A-PL84I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1225A-PL84I 766619-A1225A-PL84I
Manufacturer: Microsemi Corporation Win Source Part Number: 766619-A1225A-PL84I Series: ACT 2 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 84-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 72 Number of LABs/CLBs: 451 Number of Gates: 2500 Part Status: Obsolete(EOL) Family Name: A1225A Categories: Integrated Circuits (ICs) Manufacturer Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): TPC1020BFN-084C; TPC1010BFN-084I; TPC1010AFN-084I; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766619-A1225A-PL84I
Series: ACT 2
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 84-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of I/O: 72
Number of LABs/CLBs: 451
Number of Gates: 2500
Part Status: Obsolete(EOL)
Family Name: A1225A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 84-PLCC (29.31x29.31)
Alternative Parts (Cross-Reference): TPC1020BFN-084C; TPC1010BFN-084I; TPC1010AFN-084I;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A1225A-PL84I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A1225A-PL84I
FPGA Programmable Logic Device 696-A1225A-PL84I
IC FPGA 72 I/O 84PLCC Product overview: A1225A-PL84I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1225A-PL84I can be used for catalog matching and distributor lookup.

IC FPGA 72 I/O 84PLCC Product overview: A1225A-PL84I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A1225A-PL84I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A1225A-PL84I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A1225A-PL84I
FPGAs (Field Programmable Gate Array) A1225A-PL84I
ACT™ 2 Field Programmable Gate Array (FPGA) IC 72 84-LCC (J-Lead)

ACT™ 2 Field Programmable Gate Array (FPGA) IC 72 84-LCC (J-Lead)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A1225A-PL84I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A1225A-PL84I
IC FPGA 72 I/O 84PLCC

IC FPGA 72 I/O 84PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 766619-A1225A-PL84I 696-A1225A-PL84I A1225A-PL84I A1225A-PL84I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A1225A-PL84I FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 2500 2500 2500
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 5V Other; 4.5V ~ 5.5V Other
Logic Cells / Logic Blocks 451
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details