Microsemi Corp. Diodes, Rectifiers - Single - 5819SMJ/TR13 5819SMJ/TR13

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1006178-5819SMJ/TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 40V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1006178-5819SMJ/TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 40V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 5819SMJ/TR13 - 1006178-5819SMJ/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 5819SMJ/TR13
1006178-5819SMJ/TR13
Diodes, Rectifiers - Single - 5819SMJ/TR13 1006178-5819SMJ/TR13
Manufacturer: Microsemi Corporation Win Source Part Number: 1006178-5819SMJ/TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 40V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1006178-5819SMJ/TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
5819SMJ/TR13
Schottky Diodes & Rectifiers 5819SMJ/TR13
Schottky Diodes & Rectifiers Schottky

Schottky Diodes & Rectifiers Schottky

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 1006178-5819SMJ/TR13 5819SMJ/TR13
Product Name Diodes, Rectifiers - Single - 5819SMJ/TR13 Schottky Diodes & Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCW18T120 - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-247-2L-P2
VF 1.7 volts
View Details
Schottky barrier double diodes - BAT120C-QX - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
View Details