Manufacturer: Microsemi Corporation
Win Source Part Number: 1124207-2N6849
Packaging: Bulk
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-39
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.semelab.co.uk
Manufacturer Package: TO-205AF Metal Can
Power Dissipation (Maximum): 800mW, 25W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 6.5A
Rds On (Maximum) at Id, Vgs: 320mOhm at 6.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 34.8nC at 10V
Gate Source Voltage (Maximum): ±20V
MOSFET P-CH 100V 6.5A TO39
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power MOSFET | RF Transistors |
| Product Number | 1124207-2N6849 | 2N6849 |
| Product Name | FETs - Single - 2N6849 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | |
| V(BR)DSS | 100 volts | |
| QG | 34.8 nC | |
| PD | 800 to 25000 milliwatts |