Microsemi Corp. FETs - Single - 2N6796 2N6796

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1124201-2N6796 Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-39 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.semelab.co.uk Manufacturer Package: TO-205AF Metal Can Power Dissipation (Maximum): 800mW, 25W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 8A Rds On (Maximum) at Id, Vgs: 180mOhm at 5A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250mA Gate Charge (Qg) (Maximum) at Vgs: 6.34nC at 10V Gate Source Voltage (Maximum): ±20V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1124201-2N6796 Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-39 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.semelab.co.uk Manufacturer Package: TO-205AF Metal Can Power Dissipation (Maximum): 800mW, 25W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 8A Rds On (Maximum) at Id, Vgs: 180mOhm at 5A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250mA Gate Charge (Qg) (Maximum) at Vgs: 6.34nC at 10V Gate Source Voltage (Maximum): ±20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - 2N6796 - 1124201-2N6796 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - 2N6796
1124201-2N6796
FETs - Single - 2N6796 1124201-2N6796
Manufacturer: Microsemi Corporation Win Source Part Number: 1124201-2N6796 Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-39 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.semelab.co.uk Manufacturer Package: TO-205AF Metal Can Power Dissipation (Maximum): 800mW, 25W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 8A Rds On (Maximum) at Id, Vgs: 180mOhm at 5A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250mA Gate Charge (Qg) (Maximum) at Vgs: 6.34nC at 10V Gate Source Voltage (Maximum): ±20V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1124201-2N6796
Packaging: Bulk
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-39
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.semelab.co.uk
Manufacturer Package: TO-205AF Metal Can
Power Dissipation (Maximum): 800mW, 25W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 8A
Rds On (Maximum) at Id, Vgs: 180mOhm at 5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250mA
Gate Charge (Qg) (Maximum) at Vgs: 6.34nC at 10V
Gate Source Voltage (Maximum): ±20V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N6796 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N6796
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N6796
MOSFET N-CH 100V 8A TO39

MOSFET N-CH 100V 8A TO39

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors RF Transistors
Product Number 1124201-2N6796 2N6796
Product Name FETs - Single - 2N6796 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
FET, MOSFET Arrays - AUIRF9952Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers