Microsemi Corp. FETs - Single - 2N6768 2N6768

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1124192-2N6768 Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-3 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-204AE Power Dissipation (Maximum): 4W, 150W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 400V Id - Continuous Drain Current: 14A Rds On (Maximum) at Id, Vgs: 400mOhm at 14A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 110nC at 10V Gate Source Voltage (Maximum): ±20V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1124192-2N6768 Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-3 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-204AE Power Dissipation (Maximum): 4W, 150W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 400V Id - Continuous Drain Current: 14A Rds On (Maximum) at Id, Vgs: 400mOhm at 14A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 110nC at 10V Gate Source Voltage (Maximum): ±20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - 2N6768 - 1124192-2N6768 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - 2N6768
1124192-2N6768
FETs - Single - 2N6768 1124192-2N6768
Manufacturer: Microsemi Corporation Win Source Part Number: 1124192-2N6768 Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-3 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-204AE Power Dissipation (Maximum): 4W, 150W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 400V Id - Continuous Drain Current: 14A Rds On (Maximum) at Id, Vgs: 400mOhm at 14A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 110nC at 10V Gate Source Voltage (Maximum): ±20V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1124192-2N6768
Packaging: Bulk
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-204AE
Power Dissipation (Maximum): 4W, 150W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 400V
Id - Continuous Drain Current: 14A
Rds On (Maximum) at Id, Vgs: 400mOhm at 14A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 110nC at 10V
Gate Source Voltage (Maximum): ±20V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N6768 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N6768
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N6768
MOSFET N-CH 400V 14A TO3

MOSFET N-CH 400V 14A TO3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET RF Transistors
Product Number 1124192-2N6768 2N6768
Product Name FETs - Single - 2N6768 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 400 volts
QG 110 nC
PD 4000 to 150000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3726-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 450 volts
rDS(on) 2.5 ohms
IDSS 3000 milliamps
View Details
CSD88537ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88537ND - CSD88537ND - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 62000 milliamps
View Details
9 suppliers
 - BSB013NE2LXIXUMA1 - Rochester Electronics
Specs
Polarity N-Channel
Package Type WDSON2
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers