Manufacturer: Microsemi Corporation
Win Source Part Number: 1124191-2N6766
Packaging: Bulk
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-204AE
Power Dissipation (Maximum): 4W, 150W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 30A
Rds On (Maximum) at Id, Vgs: 90mOhm at 30A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 115nC at 10V
Gate Source Voltage (Maximum): ±20V
MOSFET N-CH 200V 30A TO3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power MOSFET | RF Transistors |
| Product Number | 1124191-2N6766 | 2N6766 |
| Product Name | FETs - Single - 2N6766 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | |
| V(BR)DSS | 200 volts | |
| QG | 115 nC | |
| PD | 4000 to 150000 milliwatts |