Microsemi Corp. JFETs (Junction Field Effect) - 2N4858 2N4858

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 808728-2N4858 Packaging: Bulk Mounting Style: Through Hole FET Type: N-Channel Drain to Source Voltage (Vdss): 40V Power - Max: 360mW Voltage - Breakdown (V(BR)GSS): 40V Resistance - RDS(On): 60 Ohms Supplier Device Package: TO-18 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Package: TO-206AA, TO-18-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Input Capacitance (Ciss) (Maximum) at Vds: 18pF at 10V Current - Drain (Idss) at Vds (Vgs=0): 80mA at 15V Voltage - Cutoff (VGS off) at Id: 4V at 0.5nA
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 808728-2N4858 Packaging: Bulk Mounting Style: Through Hole FET Type: N-Channel Drain to Source Voltage (Vdss): 40V Power - Max: 360mW Voltage - Breakdown (V(BR)GSS): 40V Resistance - RDS(On): 60 Ohms Supplier Device Package: TO-18 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Package: TO-206AA, TO-18-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Input Capacitance (Ciss) (Maximum) at Vds: 18pF at 10V Current - Drain (Idss) at Vds (Vgs=0): 80mA at 15V Voltage - Cutoff (VGS off) at Id: 4V at 0.5nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2N4858 - 808728-2N4858 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2N4858
808728-2N4858
JFETs (Junction Field Effect) - 2N4858 808728-2N4858
Manufacturer: Microsemi Corporation Win Source Part Number: 808728-2N4858 Packaging: Bulk Mounting Style: Through Hole FET Type: N-Channel Drain to Source Voltage (Vdss): 40V Power - Max: 360mW Voltage - Breakdown (V(BR)GSS): 40V Resistance - RDS(On): 60 Ohms Supplier Device Package: TO-18 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Package: TO-206AA, TO-18-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Input Capacitance (Ciss) (Maximum) at Vds: 18pF at 10V Current - Drain (Idss) at Vds (Vgs=0): 80mA at 15V Voltage - Cutoff (VGS off) at Id: 4V at 0.5nA

Manufacturer: Microsemi Corporation
Win Source Part Number: 808728-2N4858
Packaging: Bulk
Mounting Style: Through Hole
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40V
Power - Max: 360mW
Voltage - Breakdown (V(BR)GSS): 40V
Resistance - RDS(On): 60 Ohms
Supplier Device Package: TO-18
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Package: TO-206AA, TO-18-3 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Input Capacitance (Ciss) (Maximum) at Vds: 18pF at 10V
Current - Drain (Idss) at Vds (Vgs=0): 80mA at 15V
Voltage - Cutoff (VGS off) at Id: 4V at 0.5nA

Buy Now
Sheung Wan, Hong Kong
JFET JFETs

JFET JFETs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Transistors
Product Number 808728-2N4858 2N4858
Product Name JFETs (Junction Field Effect) - 2N4858 JFET
Transistor Type JFET JFET
Unlock Full Specs
to access all available technical data

Similar Products

RF FETs, MOSFETs - 2312-QPD1016-ND - DigiKey
Specs
Package Type NI-780
View Details
IGBT - 63871099 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T2-A - 906305-2SA1610-T2-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details