Microsemi Corp. JFETs (Junction Field Effect) - 2N4092 2N4092

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123838-2N4092 Packaging: Bulk Mounting Style: Through Hole Transistor Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Resistance - RDS(On): 50 Ohms Categories: Discrete Semiconductor Products Supplier Device Package: TO-18 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-206AA, TO-18-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 360mW Vds - Drain-Source Breakdown Voltage: 40V Input Capacitance (Ciss) (Maximum) at Vds: 16pF at 20V Current - Drain (Idss) at Vds (Vgs=0): 15mA at 20V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123838-2N4092 Packaging: Bulk Mounting Style: Through Hole Transistor Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Resistance - RDS(On): 50 Ohms Categories: Discrete Semiconductor Products Supplier Device Package: TO-18 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-206AA, TO-18-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 360mW Vds - Drain-Source Breakdown Voltage: 40V Input Capacitance (Ciss) (Maximum) at Vds: 16pF at 20V Current - Drain (Idss) at Vds (Vgs=0): 15mA at 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2N4092 - 1123838-2N4092 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2N4092
1123838-2N4092
JFETs (Junction Field Effect) - 2N4092 1123838-2N4092
Manufacturer: Microsemi Corporation Win Source Part Number: 1123838-2N4092 Packaging: Bulk Mounting Style: Through Hole Transistor Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Resistance - RDS(On): 50 Ohms Categories: Discrete Semiconductor Products Supplier Device Package: TO-18 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-206AA, TO-18-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 360mW Vds - Drain-Source Breakdown Voltage: 40V Input Capacitance (Ciss) (Maximum) at Vds: 16pF at 20V Current - Drain (Idss) at Vds (Vgs=0): 15mA at 20V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1123838-2N4092
Packaging: Bulk
Mounting Style: Through Hole
Transistor Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Resistance - RDS(On): 50 Ohms
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-18
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-206AA, TO-18-3 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 360mW
Vds - Drain-Source Breakdown Voltage: 40V
Input Capacitance (Ciss) (Maximum) at Vds: 16pF at 20V
Current - Drain (Idss) at Vds (Vgs=0): 15mA at 20V

Buy Now
Sheung Wan, Hong Kong
JFET JFETs

JFET JFETs

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Transistors
Product Number 1123838-2N4092 2N4092
Product Name JFETs (Junction Field Effect) - 2N4092 JFET
Transistor Type JFET JFET
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 568-5983-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
Transistor - 21742681 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
CSD17301Q5A 30V N Channel NexFET? Power MOSFET - CSD17301Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers