Microsemi Corp. JFETs (Junction Field Effect) - 2N4091 2N4091

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123837-2N4091 Packaging: Bulk Mounting Style: Through Hole Transistor Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Resistance - RDS(On): 30 Ohms Categories: Discrete Semiconductor Products Supplier Device Package: TO-18 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-206AA, TO-18-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 360mW Vds - Drain-Source Breakdown Voltage: 40V Input Capacitance (Ciss) (Maximum) at Vds: 16pF at 20V Current - Drain (Idss) at Vds (Vgs=0): 30mA at 20V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1123837-2N4091 Packaging: Bulk Mounting Style: Through Hole Transistor Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Resistance - RDS(On): 30 Ohms Categories: Discrete Semiconductor Products Supplier Device Package: TO-18 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-206AA, TO-18-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 360mW Vds - Drain-Source Breakdown Voltage: 40V Input Capacitance (Ciss) (Maximum) at Vds: 16pF at 20V Current - Drain (Idss) at Vds (Vgs=0): 30mA at 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2N4091 - 1123837-2N4091 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2N4091
1123837-2N4091
JFETs (Junction Field Effect) - 2N4091 1123837-2N4091
Manufacturer: Microsemi Corporation Win Source Part Number: 1123837-2N4091 Packaging: Bulk Mounting Style: Through Hole Transistor Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Resistance - RDS(On): 30 Ohms Categories: Discrete Semiconductor Products Supplier Device Package: TO-18 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-206AA, TO-18-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 360mW Vds - Drain-Source Breakdown Voltage: 40V Input Capacitance (Ciss) (Maximum) at Vds: 16pF at 20V Current - Drain (Idss) at Vds (Vgs=0): 30mA at 20V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1123837-2N4091
Packaging: Bulk
Mounting Style: Through Hole
Transistor Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Resistance - RDS(On): 30 Ohms
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-18
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-206AA, TO-18-3 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 360mW
Vds - Drain-Source Breakdown Voltage: 40V
Input Capacitance (Ciss) (Maximum) at Vds: 16pF at 20V
Current - Drain (Idss) at Vds (Vgs=0): 30mA at 20V

Buy Now
Sheung Wan, Hong Kong
JFET JFETs

JFET JFETs

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Transistors
Product Number 1123837-2N4091 2N4091
Product Name JFETs (Junction Field Effect) - 2N4091 JFET
Transistor Type JFET JFET
Unlock Full Specs
to access all available technical data

Similar Products