Microsemi Corp. Bipolar Transistors - BJT 2N2904A/TR

Description
Bipolar Transistors - BJT
Description
Bipolar Transistors - BJT
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N2904A/TR is a PNP silicon switching transistor in a TO-39 (TO-205AD) hermetically sealed package, designed for high-reliability and general-purpose switching applications. It has a collector-emitter voltage rating of 60 V, a collector current of 600 mA, and a total power dissipation of 0.3 W at 25 °C ambient temperature. The thermal resistance junction-to-case is 50 °C/W and junction-to-ambient is 195 °C/W. Operating and storage junction temperature ranges from -65 °C to +200 °C. It meets MIL-PRF-19500/290 qualifications for JANTX and JANTXV levels, and is available in RoHS-compliant form. The device features a minimum DC current gain (hFE) of 40 at 10 mA collector current and 10 V collector-emitter voltage, with turn-on and turn-off times of 45 ns and 300 ns respectively.

Datasheet Summary
Powered by GS/AI

The 2N2904A/TR is a PNP silicon switching transistor in a TO-39 (TO-205AD) hermetically sealed package, designed for high-reliability and general-purpose switching applications. It has a collector-emitter voltage rating of 60 V, a collector current of 600 mA, and a total power dissipation of 0.3 W at 25 °C ambient temperature. The thermal resistance junction-to-case is 50 °C/W and junction-to-ambient is 195 °C/W. Operating and storage junction temperature ranges from -65 °C to +200 °C. It meets MIL-PRF-19500/290 qualifications for JANTX and JANTXV levels, and is available in RoHS-compliant form. The device features a minimum DC current gain (hFE) of 40 at 10 mA collector current and 10 V collector-emitter voltage, with turn-on and turn-off times of 45 ns and 300 ns respectively.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N2904A/TR
Bipolar Transistors - BJT 2N2904A/TR
Bipolar Transistors - BJT

Bipolar Transistors - BJT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N2904A/TR
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC856A-E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type PG-SOT23-3-1
Packing Method Bulk; Bulk
IC(max) 100 milliamps
View Details
Bipolar Transistors - 7114853 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
20 V, 2 A PNP medium power transistors - BC69-25PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers