Microsemi Corp. Hard To Find - 1N6036 1N6036

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1122091-1N6036 Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 128A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-13 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-13 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5.5V Voltage - Breakdown (Minimum): 6.75V Voltage - Clamping (Maximum) at Ipp: 11.7V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1122091-1N6036 Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 128A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-13 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-13 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5.5V Voltage - Breakdown (Minimum): 6.75V Voltage - Clamping (Maximum) at Ipp: 11.7V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1N6036 - 1122091-1N6036 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1N6036
1122091-1N6036
Hard To Find - 1N6036 1122091-1N6036
Manufacturer: Microsemi Corporation Win Source Part Number: 1122091-1N6036 Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 128A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-13 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-13 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5.5V Voltage - Breakdown (Minimum): 6.75V Voltage - Clamping (Maximum) at Ipp: 11.7V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1122091-1N6036
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 128A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-13
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-13
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5.5V
Voltage - Breakdown (Minimum): 6.75V
Voltage - Clamping (Maximum) at Ipp: 11.7V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1122091-1N6036
Product Name Hard To Find - 1N6036
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Standard Size Manual Reset 5-20P UL Recoginzed - G20PMSR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Ground Fault Protection Device GFPD Single And Multiphase  Up to 30 Amps -  - Tecmark Corporation
Specs
Device Type GFPD
Configuration Single Device
Mounting / Packaging Splice-In
View Details