Microsemi Corp. Diodes, Rectifiers - Single - 1N5711-1 1N5711-1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1122009-1N5711-1 Packaging: Bulk Mounting Style: Through Hole Speed: Small Signal = Diode Type: Schottky Current - Average Rectified (Io): 33mA Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 (DO-204AH) Manufacturer Homepage: 0 Manufacturer Package: DO-204AH, DO-35, Axial Voltage - DC Reverse (Vr) (Maximum): 70V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 15mA Current - Reverse Leakage at Vr: 200nA at 50V Capacitance at Vr, F: 2pF at 0V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1122009-1N5711-1 Packaging: Bulk Mounting Style: Through Hole Speed: Small Signal = Diode Type: Schottky Current - Average Rectified (Io): 33mA Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 (DO-204AH) Manufacturer Homepage: 0 Manufacturer Package: DO-204AH, DO-35, Axial Voltage - DC Reverse (Vr) (Maximum): 70V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 15mA Current - Reverse Leakage at Vr: 200nA at 50V Capacitance at Vr, F: 2pF at 0V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5711-1 - 1122009-1N5711-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5711-1
1122009-1N5711-1
Diodes, Rectifiers - Single - 1N5711-1 1122009-1N5711-1
Manufacturer: Microsemi Corporation Win Source Part Number: 1122009-1N5711-1 Packaging: Bulk Mounting Style: Through Hole Speed: Small Signal = Diode Type: Schottky Current - Average Rectified (Io): 33mA Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 (DO-204AH) Manufacturer Homepage: 0 Manufacturer Package: DO-204AH, DO-35, Axial Voltage - DC Reverse (Vr) (Maximum): 70V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 15mA Current - Reverse Leakage at Vr: 200nA at 50V Capacitance at Vr, F: 2pF at 0V, 1MHz

Manufacturer: Microsemi Corporation
Win Source Part Number: 1122009-1N5711-1
Packaging: Bulk
Mounting Style: Through Hole
Speed: Small Signal =
Diode Type: Schottky
Current - Average Rectified (Io): 33mA
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35 (DO-204AH)
Manufacturer Homepage: 0
Manufacturer Package: DO-204AH, DO-35, Axial
Voltage - DC Reverse (Vr) (Maximum): 70V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 15mA
Current - Reverse Leakage at Vr: 200nA at 50V
Capacitance at Vr, F: 2pF at 0V, 1MHz

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5711-1
Schottky Diodes & Rectifiers 1N5711-1
Schottky Diodes & Rectifiers Schottky

Schottky Diodes & Rectifiers Schottky

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 1122009-1N5711-1 1N5711-1
Product Name Diodes, Rectifiers - Single - 1N5711-1 Schottky Diodes & Rectifiers
VF 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 280-PMEG045T030EPD,146 - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
View Details
2 suppliers
Silicon Schottky Diode Chips - CDB7620-000 - Skyworks Solutions, Inc.
Specs
Applications Mixer
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: MS865C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TFP
VF 0.8600 volts
View Details