Microsemi Corp. TVS - TVS - Diodes - 1N5655A 1N5655A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 812883-1N5655A Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 70.1V Voltage - Breakdown (Min): 77.9V Current - Peak Pulse (10/1000μs): 13.3A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Supplier Device Package: DO-13 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-13 Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 113V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 812883-1N5655A Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 70.1V Voltage - Breakdown (Min): 77.9V Current - Peak Pulse (10/1000μs): 13.3A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Supplier Device Package: DO-13 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-13 Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 113V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1N5655A - 812883-1N5655A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1N5655A
812883-1N5655A
TVS - TVS - Diodes - 1N5655A 812883-1N5655A
Manufacturer: Microsemi Corporation Win Source Part Number: 812883-1N5655A Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 70.1V Voltage - Breakdown (Min): 77.9V Current - Peak Pulse (10/1000μs): 13.3A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Supplier Device Package: DO-13 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-13 Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 113V

Manufacturer: Microsemi Corporation
Win Source Part Number: 812883-1N5655A
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 70.1V
Voltage - Breakdown (Min): 77.9V
Current - Peak Pulse (10/1000μs): 13.3A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Supplier Device Package: DO-13
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-13
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 113V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 812883-1N5655A
Product Name TVS - TVS - Diodes - 1N5655A
Tj -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data