Microsemi Corp. Diodes, Rectifiers - Single - 1N5551 1N5551

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 087207-1N5551 Packaging: Bulk Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 9A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 1μA @ 400V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D-5B Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 087207-1N5551 Packaging: Bulk Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 9A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 1μA @ 400V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D-5B Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5551 - 087207-1N5551 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5551
087207-1N5551
Diodes, Rectifiers - Single - 1N5551 087207-1N5551
Manufacturer: Microsemi Corporation Win Source Part Number: 087207-1N5551 Packaging: Bulk Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 9A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 1μA @ 400V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D-5B Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 087207-1N5551
Packaging: Bulk
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 9A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 1μA @ 400V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-5B
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N5551
Rectifiers 1N5551
Rectifiers Rectifier

Rectifiers Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 087207-1N5551 1N5551
Product Name Diodes, Rectifiers - Single - 1N5551 Rectifiers
Diode Type Standard
VF 1.2 volts
VR 400 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2139270 - RS Components, Ltd.
Specs
Package SOD-323; SOD-323
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Voltage Power Rectifiers - HRSDH15KM - Micross Components, Inc.
Specs
IFSM 50 amps
IF 1000 mA
trr 2000 ns
View Details
RF Diodes - BAR50-03WE6327 - 079404-BAR50-03WE6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Obsolete(EOL)
View Details
4 suppliers