Microsemi Corp. Diodes - Zener - Single - 1N5345B 1N5345B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 803593-1N5345B Packaging: Reel Mounting Style: Through Hole Tolerance: ±5% Power - Max: 5W Voltage - Zener (Nom) (Vz): 8.7V Supplier Device Package: T-18 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: T-18, Axial Impedance (Maximum) (Zzt): 2 Ohms Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 10μA at 6.25V Part Number Series: 1N5345
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 803593-1N5345B Packaging: Reel Mounting Style: Through Hole Tolerance: ±5% Power - Max: 5W Voltage - Zener (Nom) (Vz): 8.7V Supplier Device Package: T-18 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: T-18, Axial Impedance (Maximum) (Zzt): 2 Ohms Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 10μA at 6.25V Part Number Series: 1N5345
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5345B - 803593-1N5345B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5345B
803593-1N5345B
Diodes - Zener - Single - 1N5345B 803593-1N5345B
Manufacturer: Microsemi Corporation Win Source Part Number: 803593-1N5345B Packaging: Reel Mounting Style: Through Hole Tolerance: ±5% Power - Max: 5W Voltage - Zener (Nom) (Vz): 8.7V Supplier Device Package: T-18 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: T-18, Axial Impedance (Maximum) (Zzt): 2 Ohms Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 10μA at 6.25V Part Number Series: 1N5345

Manufacturer: Microsemi Corporation
Win Source Part Number: 803593-1N5345B
Packaging: Reel
Mounting Style: Through Hole
Tolerance: ±5%
Power - Max: 5W
Voltage - Zener (Nom) (Vz): 8.7V
Supplier Device Package: T-18
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: T-18, Axial
Impedance (Maximum) (Zzt): 2 Ohms
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A
Current - Reverse Leakage at Vr: 10μA at 6.25V
Part Number Series: 1N5345

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 803593-1N5345B
Product Name Diodes - Zener - Single - 1N5345B
VZ 8.7 volts
Unlock Full Specs
to access all available technical data