Microsemi Corp. Diodes, Rectifiers - Single - 1N4942 1N4942

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121843-1N4942 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 150ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: A, Axial Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 1A Current - Reverse Leakage at Vr: 1μA at 200V Capacitance at Vr, F: 45pF at 12V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121843-1N4942 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 150ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: A, Axial Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 1A Current - Reverse Leakage at Vr: 1μA at 200V Capacitance at Vr, F: 45pF at 12V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4942 - 1121843-1N4942 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4942
1121843-1N4942
Diodes, Rectifiers - Single - 1N4942 1121843-1N4942
Manufacturer: Microsemi Corporation Win Source Part Number: 1121843-1N4942 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 150ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: A, Axial Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 1A Current - Reverse Leakage at Vr: 1μA at 200V Capacitance at Vr, F: 45pF at 12V, 1MHz

Manufacturer: Microsemi Corporation
Win Source Part Number: 1121843-1N4942
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 150ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: A, Axial
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 1A
Current - Reverse Leakage at Vr: 1μA at 200V
Capacitance at Vr, F: 45pF at 12V, 1MHz

Buy Now
Sheung Wan, Hong Kong
Rectifiers
1N4942
Rectifiers 1N4942
Rectifiers Rectifier

Rectifiers Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1121843-1N4942 1N4942
Product Name Diodes, Rectifiers - Single - 1N4942 Rectifiers
Diode Type Standard
VF 1.3 volts
VR 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC0611 - Micross Components, Inc.
Specs
IFSM 175 amps
IF 15000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS19,235 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
Diode and Rectifier - 280-15ETH03STRRPBF - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers