Microsemi Corp. Diodes, Rectifiers - Single - 1N4607 1N4607

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 053053-1N4607 Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 85V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.1V @ 400mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 100μA @ 50V Operating Temperature - Junction: -65°C to 200°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 053053-1N4607 Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 85V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.1V @ 400mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 100μA @ 50V Operating Temperature - Junction: -65°C to 200°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4607 - 053053-1N4607 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4607
053053-1N4607
Diodes, Rectifiers - Single - 1N4607 053053-1N4607
Manufacturer: Microsemi Corporation Win Source Part Number: 053053-1N4607 Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 85V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.1V @ 400mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 100μA @ 50V Operating Temperature - Junction: -65°C to 200°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 053053-1N4607
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 85V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 400mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 100μA @ 50V
Operating Temperature - Junction: -65°C to 200°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 053053-1N4607
Product Name Diodes, Rectifiers - Single - 1N4607
Diode Type Standard
VF 1.1 volts
VR 85 volts
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - M25SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details