Microsemi Corp. Diodes, Rectifiers - Single - 1N457A 1N457A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121766-1N457A Packaging: Bulk Mounting Style: Through Hole Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 150mA Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Voltage - DC Reverse (Vr) (Maximum): 70V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 100mA Current - Reverse Leakage at Vr: 1μA at 70V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121766-1N457A Packaging: Bulk Mounting Style: Through Hole Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 150mA Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Voltage - DC Reverse (Vr) (Maximum): 70V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 100mA Current - Reverse Leakage at Vr: 1μA at 70V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N457A - 1121766-1N457A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N457A
1121766-1N457A
Diodes, Rectifiers - Single - 1N457A 1121766-1N457A
Manufacturer: Microsemi Corporation Win Source Part Number: 1121766-1N457A Packaging: Bulk Mounting Style: Through Hole Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 150mA Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Voltage - DC Reverse (Vr) (Maximum): 70V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 100mA Current - Reverse Leakage at Vr: 1μA at 70V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1121766-1N457A
Packaging: Bulk
Mounting Style: Through Hole
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 150mA
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-204AH, DO-35, Axial
Voltage - DC Reverse (Vr) (Maximum): 70V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 100mA
Current - Reverse Leakage at Vr: 1μA at 70V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1121766-1N457A
Product Name Diodes, Rectifiers - Single - 1N457A
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1221241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5418 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 4500 mA
View Details
40 V, 0.2 A Schottky barrier diode - 1PS79SB30,115 - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Discrete Semiconductor Products - Diodes - RF - 1110462-BAR151E6327HTSA1 - Win Source Electronics
Specs
Diode Type RF Diodes; PIN - 1 Pair Common Cathode
Tj 150 C (302 F)
View Details
5 suppliers