Microsemi Corp. Hard To Find - 1N4249 1N4249

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121742-1N4249 Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 5μs Operating Temperature - Junction: -65°C ~ 175°C Family Name: 1N4249 Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Homepage: www.pwrx.com Manufacturer Package: A, Axial Voltage - DC Reverse (Vr) (Maximum): 1000V Alternative Parts (Cross-Reference): MQ1N4249; MX1N4249; JAN1N4249; Introduction Date: October 18, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 3A Current - Reverse Leakage at Vr: 1μA at 1000V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121742-1N4249 Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 5μs Operating Temperature - Junction: -65°C ~ 175°C Family Name: 1N4249 Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Homepage: www.pwrx.com Manufacturer Package: A, Axial Voltage - DC Reverse (Vr) (Maximum): 1000V Alternative Parts (Cross-Reference): MQ1N4249; MX1N4249; JAN1N4249; Introduction Date: October 18, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 3A Current - Reverse Leakage at Vr: 1μA at 1000V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1N4249 - 1121742-1N4249 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1N4249
1121742-1N4249
Hard To Find - 1N4249 1121742-1N4249
Manufacturer: Microsemi Corporation Win Source Part Number: 1121742-1N4249 Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 5μs Operating Temperature - Junction: -65°C ~ 175°C Family Name: 1N4249 Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Homepage: www.pwrx.com Manufacturer Package: A, Axial Voltage - DC Reverse (Vr) (Maximum): 1000V Alternative Parts (Cross-Reference): MQ1N4249; MX1N4249; JAN1N4249; Introduction Date: October 18, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 3A Current - Reverse Leakage at Vr: 1μA at 1000V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1121742-1N4249
Packaging: Bulk
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 5μs
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: 1N4249
Categories: Discrete Semiconductor Products
Status: Obsolete
Manufacturer Homepage: www.pwrx.com
Manufacturer Package: A, Axial
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): MQ1N4249; MX1N4249; JAN1N4249;
Introduction Date: October 18, 2008
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 3A
Current - Reverse Leakage at Vr: 1μA at 1000V

Buy Now
Sheung Wan, Hong Kong
Rectifiers
1N4249
Rectifiers 1N4249
Rectifiers Rectifier

Rectifiers Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1121742-1N4249 1N4249
Product Name Hard To Find - 1N4249 Rectifiers
Diode Type Standard
VF 1.3 volts
VR 1000 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC0111 - Micross Components, Inc.
Specs
IFSM 175 amps
IF 15000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B484G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16VV,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers