Microsemi Corp. Diodes - Zener - Single - 1N2845B 1N2845B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1003652-1N2845B Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A Current - Reverse Leakage @ Vr: 10μA @ 136.8V Voltage - Zener (Nom) (Vz): 180V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 175°C Case / Package: TO-204AD (TO-3) Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1003652-1N2845B Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A Current - Reverse Leakage @ Vr: 10μA @ 136.8V Voltage - Zener (Nom) (Vz): 180V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 175°C Case / Package: TO-204AD (TO-3) Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N2845B - 1003652-1N2845B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N2845B
1003652-1N2845B
Diodes - Zener - Single - 1N2845B 1003652-1N2845B
Manufacturer: Microsemi Corporation Win Source Part Number: 1003652-1N2845B Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A Current - Reverse Leakage @ Vr: 10μA @ 136.8V Voltage - Zener (Nom) (Vz): 180V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 175°C Case / Package: TO-204AD (TO-3) Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1003652-1N2845B
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A
Current - Reverse Leakage @ Vr: 10μA @ 136.8V
Voltage - Zener (Nom) (Vz): 180V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 175°C
Case / Package: TO-204AD (TO-3)
Maximum Power Dissipation: 50W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1003652-1N2845B
Product Name Diodes - Zener - Single - 1N2845B
Package TO-3; TO-204AD (TO-3)
VZ 180 volts
ZZT 90 ohms
Unlock Full Specs
to access all available technical data