General-purpose Zener diodes in an SOD123 surface-mounted plastic package with a total power dissipation of up to 590 mW, a working voltage range of 2.4 V to 75 V, and two tolerance series: ±2 % and approximately ±5 %. The device has a junction temperature rating up to 150 °C and thermal resistance from junction to ambient of 210 K/W when mounted on a PCB with a 1 cm² cathode pad.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode, 62V V(Z), 6.45%, 0.35W, Silicon, Unidirectional
Zener Diode 62V 350mW ±6.5% Surface Mount SOD-123
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1324859-BZT52-C62X
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±6.5%
Power - Max: 350 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 43.4 V
Voltage - Zener (Nom) (Vz): 62 V
Impedance (Max) (Zzt): 140 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 934071138115,2156-BZ
Base Product Number: BZT52-C62
RoHS Status: ROHS3 Compliant
BZT52-C series - Single Zener diodes in a SOD123 package Product overview: BZT52-C62X from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C62X can be used for catalog matching and distributor lookup.
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 62V 350MW SOD123
Zener Diodes BZT52-C62/SOD123/SOD
| Nexperia B.V. | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-C62X | BZT52-C62X | BZT52-C62X-ND | 1324859-BZT52-C62X | 287-BZT52-C62X | 28AK7016 | BZT52-C62X | BZT52-C62X |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Diode Applications | Voltage Regulation | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VF | 0.9000 to 9.00E-4 volts | |||||||
| IF | 250 mA | |||||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |