Micropower SQ is a 3-phase battery charger with capacities of up to 9 kW. The charger features a compact yet efficient design and is a stand-alone unit that can be wall-mounted.
Micropower SQ features an intuitive, user-friendly interface designed with the operator in mind. It is easily identifiable from a distance and includes an easy-to-use keypad, reducing the risk of misuse.
The charger series is simple and quick to install. It comes with a pre-mounted wall bracket, a keyhole on top, and is designed for easy mounting with a cordless screwdriver. Cable holders are included for wall-mounting, eliminating the need for additional purchases or installation costs. Simplified installation is crucial, and with Micropower SQ you reduce both installation downtime and total costs.
Configuring the Micropower SQ is effortless using the GET app and connecting via NFC. Through the app, users can easily check, modify, duplicate, and transfer configurations between devices in no time.
| Micropower LLC | |
|---|---|
| Product Category | Battery Chargers |
| Product Number | Micropower SQ17 24/60 |
| Product Name | Battery Chargers |
| Charger Type | Automotive / Electrical Vehicle; Industrial / Plant Automation and Control |
| Approval | CE |
| Input Voltage | 380 to 440 volts |