Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
MICROPOWER DIRECT LLC
ML124S-24C -- DC DC CONVERTERS
MicroPower Direct LLC
DC DC Converters
ML124S-24C
Description
ISO, 24V, 42MA, 21.6-26.4VIN, 1W
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
ISO, 24V, 42MA, 21.6-26.4VIN, 1W
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
DC DC Converters
5943-ML124S-24C-ND
DC DC Converters
5943-ML124S-24C-ND
ISO, 24V, 42MA, 21.6-26.4VIN, 1W
ISO, 24V, 42MA, 21.6-26.4VIN, 1W
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Power Supplies
Product Number
5943-ML124S-24C-ND
Product Name
DC DC Converters
Type
DC-DC Converter; 1
Unlock Full Specs
to access all available technical data
Similar Products
Placid Industries
PST2-24-220 Enclosed Power Supply
PST2-24-220
Specs
Type
DC Power Supply
DC Output Voltage
24.0 volts
DC Output Current
2 amps
View Details
TDK-Lambda Americas Inc.
High Voltage Power Supplies
500A-10KV-POS
Specs
Type
High Voltage; Medical Power Supply
Technology
Switching Power Supply
Features
Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Fargo Controls, Inc.
Power Supply, ALN2 24VAC/DC
S3422D
Specs
Type
DC Power Supply
Form Factor
DIN Rail
Operating Temperature
-20 to 60 C (-4 to 140 F)
View Details
Altech Corp.
Industrial, DIN Rail Power Supplies
PSC-2024
Specs
Type
1
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Current
1 amps
View Details
2
suppliers