Micropac Industries, Inc. Mii Optocoupler MC013

Description
The MC013 microcoupler is a single channel optocoupler consisting of an LED optically coupled to a high speed, high gain inverting photodetector. Each microcoupler is provided with full 100% DC testing (+125°C test option upon request) or 100% element evaluation. All microcouplers are capable of operating over the full military temperature range. Features: • High speed, high gain inverting output • Small size saves real estate • Large thick film gold bond pads • Element evaluation on request
Description
The MC013 microcoupler is a single channel optocoupler consisting of an LED optically coupled to a high speed, high gain inverting photodetector. Each microcoupler is provided with full 100% DC testing (+125°C test option upon request) or 100% element evaluation. All microcouplers are capable of operating over the full military temperature range. Features: • High speed, high gain inverting output • Small size saves real estate • Large thick film gold bond pads • Element evaluation on request

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
Mii Optocoupler
MC013
Mii Optocoupler MC013
The MC013 microcoupler is a single channel optocoupler consisting of an LED optically coupled to a high speed, high gain inverting photodetector. Each microcoupler is provided with full 100% DC testing (+125°C test option upon request) or 100% element evaluation. All microcouplers are capable of operating over the full military temperature range. Features: • High speed, high gain inverting output • Small size saves real estate • Large thick film gold bond pads • Element evaluation on request

The MC013 microcoupler is a single channel optocoupler consisting of an LED optically coupled to a high speed, high
gain inverting photodetector. Each microcoupler is provided with full 100% DC testing (+125°C test option upon request) or 100% element evaluation. All microcouplers are capable of operating over the full military temperature range.

Features:
• High speed, high gain inverting output
• Small size saves real estate
• Large thick film gold bond pads
• Element evaluation on request

Supplier's Site
Garland, TX, USA
Microcoupler Series
MC013
Microcoupler Series MC013
Supplier's Site

Technical Specifications

  Micropac Industries, Inc. Micropac Industries, Inc.
Product Category Optocouplers Optocouplers
Product Number MC013 MC013
Product Name Mii Optocoupler Microcoupler Series
Input DC DC
Output High speed logic gate photodetector Phototransistor
Package Type Micro coupler
Mounting Option Wire Bond Surface Mount
Emitter LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Radiation Tolerant Phototransistor Hermetic Surface Mount Optocoupler - OLS449 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 6-Lead Hermetic Ceramic LCC
Isolation Voltage 1000 volts
View Details
2 suppliers
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 1EDC30I12MHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details