Micropac Industries, Inc. Mii Optocoupler JANS4N47

Description
Gallium Aluminum Arsenide (GaAlAs) infrared LED and a high gain N-P-N silicon phototransistor packaged in a hermetically sealed TO-5 metal can. The 4N47, 4N48 and 4N49’s can be tested to customer specifications, as well as to MIL-PRF-19500 JAN, JANTX, JANTXV and JANS quality levels. Features: • Certified to MIL-PRF-19500/548 • Collector in electrical contact with case • High Reliability • Base lead provided for conventional transistor biasing • Rugged package • High gain, high voltage transistor • +1kV electrical isolation
Description
Gallium Aluminum Arsenide (GaAlAs) infrared LED and a high gain N-P-N silicon phototransistor packaged in a hermetically sealed TO-5 metal can. The 4N47, 4N48 and 4N49’s can be tested to customer specifications, as well as to MIL-PRF-19500 JAN, JANTX, JANTXV and JANS quality levels. Features: • Certified to MIL-PRF-19500/548 • Collector in electrical contact with case • High Reliability • Base lead provided for conventional transistor biasing • Rugged package • High gain, high voltage transistor • +1kV electrical isolation

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
Mii Optocoupler
JANS4N47
Mii Optocoupler JANS4N47
Gallium Aluminum Arsenide (GaAlAs) infrared LED and a high gain N-P-N silicon phototransistor packaged in a hermetically sealed TO-5 metal can. The 4N47, 4N48 and 4N49’s can be tested to customer specifications, as well as to MIL-PRF-19500 JAN, JANTX, JANTXV and JANS quality levels. Features: • Certified to MIL-PRF-19500/548 • Collector in electrical contact with case • High Reliability • Base lead provided for conventional transistor biasing • Rugged package • High gain, high voltage transistor • +1kV electrical isolation

Gallium Aluminum Arsenide (GaAlAs) infrared LED and a high gain N-P-N silicon phototransistor packaged in a hermetically
sealed TO-5 metal can. The 4N47, 4N48 and 4N49’s can be tested to customer specifications, as well as to MIL-PRF-19500
JAN, JANTX, JANTXV and JANS quality levels.

Features:
• Certified to MIL-PRF-19500/548
• Collector in electrical contact with case
• High Reliability
• Base lead provided for conventional transistor biasing
• Rugged package
• High gain, high voltage transistor
• +1kV electrical isolation

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Optocouplers
Product Number JANS4N47
Product Name Mii Optocoupler
Input DC
Output Phototransistor
Approvals MIL-PRF-19500
Package Type TO-5
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4679-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 448-2ED3146MC12LXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details