Micropac Industries, Inc. Mii Optocoupler 66228-101

Description
The 66228 contains a gallium arsenide infrared LED optically coupled to a silicon planar phototransistor. The optocoupler is built on a TO-46 header. The anode of the LED is electrically connected to the case. The internal base connection has been eliminated for improved noise immunity. Features: · High Reliability · Base lead eliminated for improved noise immunity · Rugged package · Stability over wide temperature · +500V electrical isolation
Description
The 66228 contains a gallium arsenide infrared LED optically coupled to a silicon planar phototransistor. The optocoupler is built on a TO-46 header. The anode of the LED is electrically connected to the case. The internal base connection has been eliminated for improved noise immunity. Features: · High Reliability · Base lead eliminated for improved noise immunity · Rugged package · Stability over wide temperature · +500V electrical isolation

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
Mii Optocoupler
66228-101
Mii Optocoupler 66228-101
The 66228 contains a gallium arsenide infrared LED optically coupled to a silicon planar phototransistor. The optocoupler is built on a TO-46 header. The anode of the LED is electrically connected to the case. The internal base connection has been eliminated for improved noise immunity. Features: · High Reliability · Base lead eliminated for improved noise immunity · Rugged package · Stability over wide temperature · +500V electrical isolation

The 66228 contains a gallium arsenide infrared LED optically coupled to a silicon planar phototransistor. The optocoupler
is built on a TO-46 header. The anode of the LED is electrically connected to the case. The internal base connection has been eliminated for improved noise immunity.

Features:
· High Reliability
· Base lead eliminated for improved noise immunity
· Rugged package
· Stability over wide temperature
· +500V electrical isolation

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Optocouplers
Product Number 66228-101
Product Name Mii Optocoupler
Input DC
Output Phototransistor
Package Type TO-72
Mounting Option Through Hole
Lead Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1640577 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - SI8220CB-A-IS-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 1ED020I12B2XUMA1TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details