The 66183 is a single channel device electrically similar to the 4N49. This product has been designed to be more tolerant to
proton radiation. The 66183 optocoupler is packaged in a hermetically sealed 6 pin leadless chip carrier (LCC). This device
can be supplied to customer specifications as well as tested in accordance with MIL-PRF-19500 to Class S level.
Features:
• High Reliability
• Base lead provided for conventional transistor biasing
• Rugged package
• Stability over wide temperature
• +1000V electrical isolation
• JANS Level screening available
| Micropac Industries, Inc. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 66183-105 |
| Product Name | Mii Optocoupler |
| Input | DC |
| Output | Phototransistor |
| Package Type | 6P LCC |
| Mounting Option | Surface Mount |
| Emitter | LED |