The 66170 single channel optocoupler consists of an LED optically coupled to a high gain photon detector. This unique device
provides high CTR and low leakage currents over the full military temperature range (-55°C to +125°C). The 66170 is an 10 pin gull wing hermetically sealed package and is available in standard and screened versions or tested to customer specifications.
Features:
· High current transfer ratio: 1000% typical
· 1500 Vdc isolation test voltage
· Low input current requirement: 0.5 mA
· Low power consumption
· High radiation immunity
| Micropac Industries, Inc. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 66170-000 |
| Product Name | Mii Optocoupler |
| Input | DC |
| Output | Integrated high gain photodetector |
| Package Type | 10P GW |
| Mounting Option | Surface Mount |
| Emitter | LED |