The 66126 single/dual channel optocouplers utilize infrared LEDs optically coupled to high gain photo detectors. These unique optocouplers provide high switching speeds while providing high isolation (1500V min) over the full military temperature range (-55° to +125°C). The 66126 is available in standard and screened versions or tested to customer specifications.
Features:
• 1500 Vdc isolation test voltage
• TTL and CMOS compatible
• 2 MHz bandwidth typical
• Faraday shield to provide high common mode rejection
| Micropac Industries, Inc. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 66126-012 |
| Product Name | Mii Optocoupler |
| Input | DC |
| Output | Integrated photodetector |
| Package Type | 8P DIP |
| Mounting Option | Through Hole |
| Lead Length | 0.1500 inch (3.81 mm) |